onsemi Gates and Inverters MC74VHC1G04DFT1G

Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G04DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04DFT1GOSCT-ND
Gates and Inverters MC74VHC1G04DFT1GOSCT-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G04DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04DFT1GOSDKR-ND
Gates and Inverters MC74VHC1G04DFT1GOSDKR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G04DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04DFT1GOSTR-ND
Gates and Inverters MC74VHC1G04DFT1GOSTR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
CMOS Inverter IC, 1-Element, 5.5V, 14.5ns, SC Package Product overview: MC74VHC1G04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G04DFT1G can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 1-Element, 5.5V, 14.5ns, SC Package Product overview: MC74VHC1G04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G04DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC1G04DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G04DFT1G
Logic - Gates and Inverters MC74VHC1G04DFT1G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G04DFT1G
Gates and Inverters MC74VHC1G04DFT1G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G04DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G04DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G04DFT1G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Single Inverter, Sot-353-5; No. Of Inputs Onsemi - 09H2337 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter, Sot-353-5; No. Of Inputs Onsemi
09H2337
Single Inverter, Sot-353-5; No. Of Inputs Onsemi 09H2337
SINGLE INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

SINGLE INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Inverter, Single, 1 I/p, Sot-353-5; Logic Family / Base Number Onsemi - 81Y6700 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Single, 1 I/p, Sot-353-5; Logic Family / Base Number Onsemi
81Y6700
Inverter, Single, 1 I/p, Sot-353-5; Logic Family / Base Number Onsemi 81Y6700
INVERTER, SINGLE, 1 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

INVERTER, SINGLE, 1 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site Datasheet
Inverter Gate, Sot-353-5; Logic Function Onsemi - 29X6067 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Sot-353-5; Logic Function Onsemi
29X6067
Inverter Gate, Sot-353-5; Logic Function Onsemi 29X6067
INVERTER GATE, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:8mA RoHS Compliant: Yes

INVERTER GATE, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G04DFT1GOSCT-ND 705-MC74VHC1G04DFT1G MC74VHC1G04DFT1G MC74VHC1G04DFT1G MC74VHC1G04DFT1G 09H2337 81Y6700 29X6067
Product Name Gates and Inverters 5.5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Single Inverter, Sot-353-5; No. Of Inputs Onsemi Inverter, Single, 1 I/p, Sot-353-5; Logic Family / Base Number Onsemi Inverter Gate, Sot-353-5; Logic Function Onsemi
Gate Type NOT NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V 5.5V
Inputs 1 1 1 1 1 1
Propagation Delay 7.5 ns 14.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 54LS11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details