onsemi Logic - Logic - Gates and Inverters - MC74VHC1G04DFT1 MC74VHC1G04DFT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219906-MC74VHC1G04D FT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219906-MC74VHC1G04D FT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G04DFT1 - 1219906-MC74VHC1G04DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G04DFT1
1219906-MC74VHC1G04DFT1
Logic - Logic - Gates and Inverters - MC74VHC1G04DFT1 1219906-MC74VHC1G04DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 1219906-MC74VHC1G04D FT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1219906-MC74VHC1G04DFT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
IC INVERTER SGL HS CMOS SOT353 Product overview: MC74VHC1G04DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G04DFT1 can be used for catalog matching and distributor lookup.

IC INVERTER SGL HS CMOS SOT353 Product overview: MC74VHC1G04DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G04DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G04DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G04DFT1
Gates and Inverters MC74VHC1G04DFT1
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G04DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G04DFT1
Gates and Inverters MC74VHC1G04DFT1
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G04DFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G04DFT1
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G04DFT1
IC INVERTER SGL HS CMOS SOT353

IC INVERTER SGL HS CMOS SOT353

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1219906-MC74VHC1G04DFT1 705-MC74VHC1G04DFT1 MC74VHC1G04DFT1 MC74VHC1G04DFT1
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G04DFT1 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Inputs 1 1
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details