Manufacturer: ON Semiconductor
Win Source Part Number: 041502-MC74VHC1G03DT
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Single 2-Input NOR Gate, Open Drain, TSOP-5, 3000-REEL Product overview: MC74VHC1G03DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G03DTT1G
NOR Gate IC 1 Channel Open Drain 5-TSOP
NOR Gate IC 1 Channel Open Drain 5-TSOP
Logic Gates 2-5.5V Single NOR 2-Input w/Open Drain
IC GATE NOR OD 1CH 2-INP 5TSOP
IC GATE NOR 1CH 2-INP 5TSOP
NOR Gate IC 1 Channel Open Drain 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 041502-MC74VHC1G03DTT1G | 705-MC74VHC1G03DTT1G | MC74VHC1G03DTT1GOSCT-ND | MC74VHC1G03DTT1G | MC74VHC1G03DTT1G | MC74VHC1G03DTT1G | MC74VHC1G03DTT1G |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1G03DTT1G | Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 11.4 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |