NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
NOR Gate IC 1 Channel Open Drain 5-TSOP
IC GATE NOR 1CH 2-INP 5TSOP
IC GATE NOR OD 1CH 2-INP 5TSOP
NOR Gate IC 1 Channel Open Drain 5-TSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G03DTT1 | MC74VHC1G03DTT1OS-ND | MC74VHC1G03DTT1 | MC74VHC1G03DTT1 | MC74VHC1G03DTT1 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Output Type | Open Drain |