onsemi Gates and Inverters MC74VHC1G03DFT1G

Description
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G03DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G03DFT1GOSDKR-ND
Gates and Inverters MC74VHC1G03DFT1GOSDKR-ND
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G03DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G03DFT1GOSTR-ND
Gates and Inverters MC74VHC1G03DFT1GOSTR-ND
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G03DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G03DFT1GOSCT-ND
Gates and Inverters MC74VHC1G03DFT1GOSCT-ND
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Single 2-Input NOR Gate, Open Drain, SC-88A, CMOS Logic IC Product overview: MC74VHC1G03DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G03DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input NOR Gate, Open Drain, SC-88A, CMOS Logic IC Product overview: MC74VHC1G03DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G03DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74VHC1G03DFT1G - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G03DFT1G - 098453-MC74VHC1G03DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G03DFT1G
098453-MC74VHC1G03DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1G03DFT1G 098453-MC74VHC1G03DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 098453-MC74VHC1G03DF T1G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 098453-MC74VHC1G03DFT1G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC74VHC1G03DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G03DFT1G
Gates and Inverters MC74VHC1G03DFT1G
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Single Nor Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi - 67H6745 - Newark, An Avnet Company
Chicago, IL, United States
Single Nor Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi
67H6745
Single Nor Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi 67H6745
SINGLE NOR GATE, 2I/P, SOT-353-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:-; Family Type:VHC RoHS Compliant: Yes

SINGLE NOR GATE, 2I/P, SOT-353-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:-; Family Type:VHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G03DFT1G
Logic Gates MC74VHC1G03DFT1G
Logic Gates 2-5.5V Single NOR 2-Input w/Open Drain

Logic Gates 2-5.5V Single NOR 2-Input w/Open Drain

Buy Now Datasheet
Gates and Inverters - MC74VHC1G03DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G03DFT1G
Gates and Inverters MC74VHC1G03DFT1G
IC GATE NOR OD 1CH 2-INP SC88A

IC GATE NOR OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G03DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G03DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G03DFT1G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G03DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G03DFT1G
Logic - Gates and Inverters MC74VHC1G03DFT1G
IC GATE NOR OD 1CH 2-INP SC88A

IC GATE NOR OD 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G03DFT1GOSDKR-ND 705-MC74VHC1G03DFT1G MC74VHC1G03DFT1G 098453-MC74VHC1G03DFT1G MC74VHC1G03DFT1G 67H6745 MC74VHC1G03DFT1G MC74VHC1G03DFT1G MC74VHC1G03DFT1G MC74VHC1G03DFT1G
Product Name Gates and Inverters 88A Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G03DFT1G Gates and Inverters Single Nor Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Output Type Open Drain
Inputs 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details