The MC74VHC1G02 is a high-speed CMOS 2-input NOR gate designed for operation within a supply voltage range of 2.0 V to 5.5 V. It features a typical propagation delay of 3.5 ns at 5 V and can tolerate input and output voltages up to 5.5 V, making it suitable for interfacing between 5 V and 3 V circuits. The device supports partial power down protection and can source or sink up to 8 mA at 3.0 V. It is available in multiple package options, including SC-88A, SC-74A, TSOP-5, SOT-553, SOT-953, and UDFN6, catering to various space and design requirements. The product is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The operating temperature range is specified from -55°C to 125°C, ensuring reliability in diverse environments.
NOR Gate IC 1 Channel SOT-953
IC GATE NOR 1CH 2-INP SOT953
IC GATE NOR 1CH 2-INP SOT953
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1G02; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
NOR Gate IC 1 Channel SOT-953
Logic Gates SINGLE 2-INPUT NOR GATE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G02P5T5G-ND | MC74VHC1G02P5T5G | MC74VHC1G02P5T5G | 38AH6841 | MC74VHC1G02P5T5G | MC74VHC1G02P5T5G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |