onsemi Gates and Inverters MC74VHC1G02DFT2G

Description
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G02DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G02DFT2GOSCT-ND
Gates and Inverters MC74VHC1G02DFT2GOSCT-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G02DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G02DFT2GOSTR-ND
Gates and Inverters MC74VHC1G02DFT2GOSTR-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G02DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G02DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G02DFT2GOSDKR-ND
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G02DFT2G - 074630-MC74VHC1G02DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G02DFT2G
074630-MC74VHC1G02DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G02DFT2G 074630-MC74VHC1G02DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 074630-MC74VHC1G02DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074630-MC74VHC1G02DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V 88A Logic IC
705-MC74VHC1G02DFT2G
SMD 5.5V 88A Logic IC 705-MC74VHC1G02DFT2G
2-Input NOR Gate IC, CMOS, 5.5V, SC-88A, Surface Mount Product overview: MC74VHC1G02DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G02DFT2G can be used for catalog matching and distributor lookup.

2-Input NOR Gate IC, CMOS, 5.5V, SC-88A, Surface Mount Product overview: MC74VHC1G02DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G02DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC1G02DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G02DFT2G
Logic - Gates and Inverters MC74VHC1G02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G02DFT2G
Logic Gates MC74VHC1G02DFT2G
Logic Gates 2-5.5V Single NOR 2-Input

Logic Gates 2-5.5V Single NOR 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G02DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G02DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1G02DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G02DFT2G
Gates and Inverters MC74VHC1G02DFT2G
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G02DFT2GOSCT-ND 074630-MC74VHC1G02DFT2G 705-MC74VHC1G02DFT2G MC74VHC1G02DFT2G MC74VHC1G02DFT2G MC74VHC1G02DFT2G MC74VHC1G02DFT2G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1G02DFT2G SMD 5.5V 88A Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOT; NOR NOR NOR; NOR Gate
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 15.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Quad 2-input NAND gate - 74AHC00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers