AHC/VHC SERIES, 2-INPUT NOR GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G02DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G02DFT1 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE NOR 1CH 2-INP SC88A
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NOR 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G02DFT1 | MC74VHC1G02DFT1-ND | MC74VHC1G02DFT1 | MC74VHC1G02DFT1 | MC74VHC1G02DFT1 | MC74VHC1G02DFT1 |
| Product Name | 88A Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR; NOR GATE | NOR | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |