NAND Gate IC 1 Channel Open Drain 5-TSOP
NAND Gate IC 1 Channel Open Drain 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 074629-MC74VHC1G01DT
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5
Single 2-Input NAND Gate, Open Drain, CMOS, TSOP-5 Product overview: MC74VHC1G01DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G01DTT1G
IC GATE NAND OD 1CH 2-INP 5TSOP
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Family / Base Number:74VHC1G01; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC, SINGLE NAND GATE, 2I/P, SOT-23-5, FULL REEL; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2VRoHS Compliant: Yes
NAND Gate IC 1 Channel Open Drain 5-TSOP
IC GATE NAND 1CH 2-INP 5TSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G01DTT1GOSCT-ND | 074629-MC74VHC1G01DTT1G | MC74VHC1G01DTT1G | 705-MC74VHC1G01DTT1G | MC74VHC1G01DTT1G | 07AH4130 | 71J5684 | MC74VHC1G01DTT1G | MC74VHC1G01DTT1G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74VHC1G01DTT1G | Logic IC | Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Family / Base Number Onsemi | Ic, Single Nand Gate, 2I/p, Sot-23-5, Full Reel; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 5.5V | 2V ~ 5.5V | |||
| Output Type | Open Drain | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |