NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate IC 1 Channel Open Drain 5-TSOP
NAND Gate IC 1 Channel Open Drain 5-TSOP
IC GATE NAND 1CH 2-INP 5TSOP
IC GATE NAND OD 1CH 2-INP 5TSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G01DTT1 | MC74VHC1G01DTT1OS-ND | MC74VHC1G01DTT1 | MC74VHC1G01DTT1 | MC74VHC1G01DTT1 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Output Type | Open Drain |