NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
NAND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
IC GATE NAND OD 1CH 2-INP SC88A
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G01DFT1-ND | MC74VHC1G01DFT1 | MC74VHC1G01DFT1 | MC74VHC1G01DFT1 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns |