NAND Gate IC 1 Channel Open Drain SC-74A
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G01; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
NAND Gate IC 1 Channel Open Drain SC-74A
IC GATE NAND 1CH 2-INP SC74A
Logic Gates LOG CMOS GATE NAND SINGLE
IC GATE NAND OD 1CH 2-INP SC74A
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G01DBVT1G-ND | 38AH6839 | MC74VHC1G01DBVT1G | MC74VHC1G01DBVT1G | MC74VHC1G01DBVT1G | MC74VHC1G01DBVT1G |
| Product Name | Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |||
| Output Type | Open Drain | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns |