IC GATE AND 1CH 2-INP 6UDFN
NAND Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE NAND 1CH 2-INP 6UDFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G00MU1TCG-ND | MC74VHC1G00MU1TCG | MC74VHC1G00MU1TCG | MC74VHC1G00MU1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; AND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA |