NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 022816-MC74VHC1G00DT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
1G00 CMOS NAND Gate, TSOP-5, 2-Input, 5.5V Product overview: MC74VHC1G00DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G00DTT1G
NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74VHC1G00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,2-INPUT NAND,AHC/VHC-CMOS,TS
IC GATE NAND 1CH 2-INP 5TSOP
Logic Gates 2-5.5V Single 2-Input NAND
NAND Gate IC 1 Channel 5-TSOP
TSOP-5-1.5mm Gates ROHS
IC GATE NAND 1CH 2-INP 5TSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G00DTT1G | 022816-MC74VHC1G00DTT1G | 705-MC74VHC1G00DTT1G | 50AC6067 | 71J5683 | MC74VHC1G00DTT1G | MC74VHC1G00DTT1G | MC74VHC1G00DTT1G | MC74VHC1G00DTT1G | MC74VHC1G00DTT1G |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1G00DTT1G | 5.5V Logic IC | Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi | Ic,logic Gate,2-Input Nand,ahc/vhc-Cmos,tsop,5Pin,plastic Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic ICs >> Gates | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |||
| Logic Family | CMOS | |||||||||
| IC Package Type | SOP; Other; TSOP-5 | SOP; Other; 5-TSOP | Other; TSOP | Other; SOT-23 | Other; SOT-23-5 Thin, TSOT-23-5 | |||||
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |||||
| Inputs | 2 | 2 | 2 | 2 |