NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate IC 1 Channel 5-TSOP
AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1G00DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G00DTT1 can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP 5TSOP
NAND Gate IC 1 Channel 5-TSOP
IC GATE NAND 1CH 2-INP 5TSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G00DTT1 | MC74VHC1G00DTT1-ND | 705-MC74VHC1G00DTT1 | MC74VHC1G00DTT1 | MC74VHC1G00DTT1 | MC74VHC1G00DTT1 |
| Product Name | Gates and Inverters | SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 |