onsemi Gates and Inverters MC74VHC1G00DFT2G

Description
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G00DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G00DFT2GOSCT-ND
Gates and Inverters MC74VHC1G00DFT2GOSCT-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G00DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G00DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G00DFT2GOSDKR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G00DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G00DFT2GOSTR-ND
Gates and Inverters MC74VHC1G00DFT2GOSTR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
5.5V 88A Logic IC
705-MC74VHC1G00DFT2G
5.5V 88A Logic IC 705-MC74VHC1G00DFT2G
CMOS NAND Gate IC, 2-Input, 5.5V, SC-88A, Tape & Reel Product overview: MC74VHC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G00DFT2G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 2-Input, 5.5V, SC-88A, Tape & Reel Product overview: MC74VHC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G00DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2G - 022815-MC74VHC1G00DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2G
022815-MC74VHC1G00DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2G 022815-MC74VHC1G00DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022815-MC74VHC1G00DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022815-MC74VHC1G00DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
 - MC74VHC1G00DFT2G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate

Single 2-Input NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G00DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G00DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1G00DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G00DFT2G
Gates and Inverters MC74VHC1G00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G00DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G00DFT2G
Gates and Inverters MC74VHC1G00DFT2G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G00DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G00DFT2G
Logic - Gates and Inverters MC74VHC1G00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 04R7798 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi
04R7798
Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi 04R7798
SINGLE NAND GATE, 2I/P, SOT-353-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G00; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-353-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G00; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G00DFT2GOSCT-ND 705-MC74VHC1G00DFT2G 022815-MC74VHC1G00DFT2G MC74VHC1G00DFT2G MC74VHC1G00DFT2G MC74VHC1G00DFT2G MC74VHC1G00DFT2G MC74VHC1G00DFT2G 04R7798
Product Name Gates and Inverters 5.5V 88A Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G00DFT2G Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details