onsemi Gates and Inverters MC74VHC1G00DBVT1G

Description
NAND Gate IC 1 Channel 5-TSOP
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1G00DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G00DBVT1GCT-ND
Gates and Inverters 488-MC74VHC1G00DBVT1GCT-ND
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G00DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G00DBVT1GDKR-ND
Gates and Inverters 488-MC74VHC1G00DBVT1GDKR-ND
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G00DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G00DBVT1GTR-ND
Gates and Inverters 488-MC74VHC1G00DBVT1GTR-ND
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
 - MC74VHC1G00DBVT1G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G00DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G00DBVT1G
Gates and Inverters MC74VHC1G00DBVT1G
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6837 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6837
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6837
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G00DBVT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G00DBVT1G
Gates and Inverters MC74VHC1G00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G00DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G00DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates LOG CMOS GATE NAND SINGLE

Logic Gates LOG CMOS GATE NAND SINGLE

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G00DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G00DBVT1G
Logic - Gates and Inverters MC74VHC1G00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74VHC1G00DBVT1GCT-ND MC74VHC1G00DBVT1G MC74VHC1G00DBVT1G 38AH6837 MC74VHC1G00DBVT1G MC74VHC1G00DBVT1G MC74VHC1G00DBVT1G MC74VHC1G00DBVT1G
Product Name Gates and Inverters Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details