onsemi 5.5V SOIC Analog Switch and Multiplexer IC MC74VHC157DR2G

Description
2-Input Mux IC, SOIC, 8.4ns, 5.5V Product overview: MC74VHC157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHC157DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input Mux IC, SOIC, 8.4ns, 5.5V Product overview: MC74VHC157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHC157DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOIC Analog Switch and Multiplexer IC
743-MC74VHC157DR2G
5.5V SOIC Analog Switch and Multiplexer IC 743-MC74VHC157DR2G
2-Input Mux IC, SOIC, 8.4ns, 5.5V Product overview: MC74VHC157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHC157DR2G can be used for catalog matching and distributor lookup.

2-Input Mux IC, SOIC, 8.4ns, 5.5V Product overview: MC74VHC157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHC157DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74VHC157DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74VHC157DR2GTR-ND
Signal Switches, Multiplexers, Decoders 488-MC74VHC157DR2GTR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74VHC157DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74VHC157DR2GDKR-ND
Signal Switches, Multiplexers, Decoders 488-MC74VHC157DR2GDKR-ND
IC MULTIPLEXER 4 X 2:1 16-SOIC

IC MULTIPLEXER 4 X 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74VHC157DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74VHC157DR2GCT-ND
Signal Switches, Multiplexers, Decoders 488-MC74VHC157DR2GCT-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC157DR2G - 106633-MC74VHC157DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC157DR2G
106633-MC74VHC157DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC157DR2G 106633-MC74VHC157DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 106633-MC74VHC157DR2 G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 106633-MC74VHC157DR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74VHC157DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74VHC157DR2G
Logic - Signal Switches, Multiplexers, Decoders MC74VHC157DR2G
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74VHC157DR2G 488-MC74VHC157DR2GTR-ND 106633-MC74VHC157DR2G MC74VHC157DR2G
Product Name 5.5V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHC157DR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Power Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3266-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898168P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 16
View Details