Inverter IC 6 Channel Schmitt Trigger 14-SOIC
AHC/VHC SERIES, HEX 1-INPUT INVERT GATE, PDSO14, SOIC-14 Product overview: MC74VHC14DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC14DR2 can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC14DR2-ND | 705-MC74VHC14DR2 | MC74VHC14DR2 | MC74VHC14DR2 | MC74VHC14DR2 |
| Product Name | Gates and Inverters | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 6 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns | 10.6 ns |