NAND Gate IC 4 Channel Schmitt Trigger SOEIAJ-14
IC AHC/VHC SERIES, QUAD 2-INPUT NAND GATE, PDSO14, LEAD FREE, EIAJ, SO-14, Gate Product overview: MC74VHC132MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC132MELG can be used for catalog matching and distributor lookup.
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 113056-MC74VHC132MEL
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
IC GATE NAND 4CH 2-INP SOEIAJ
NAND Gate IC 4 Channel Schmitt Trigger SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC132MELGOSTR-ND | 705-MC74VHC132MELG | MC74VHC132MELG | 113056-MC74VHC132MELG | MC74VHC132MELG | MC74VHC132MELG | MC74VHC132MELG |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Logic - Gates and Inverters - MC74VHC132MELG | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns |