Manufacturer: ON Semiconductor
Win Source Part Number: 041501-MC74VHC132DTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Quad 2-Input NAND Schmitt Trigger IC, CMOS, TSSOP Product overview: MC74VHC132DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC132DTR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Quad 2-Input NAND Gate with Schmitt Trigger Input
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND, SCHMITT, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates 2-5.5V Quad 2-Input NAND Schmitt
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 041501-MC74VHC132DTR2G | 705-MC74VHC132DTR2G | MC74VHC132DTR2GOSCT-ND | MC74VHC132DTR2G | MC74VHC132DTR2G | 42Y0656 | MC74VHC132DTR2G | MC74VHC132DTR2G | MC74VHC132DTR2G | MC74VHC132DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC132DTR2G | Quad TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Nand, Schmitt, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE, Schmitt Trigger | NAND | AND; NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | 9.7 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |