AHC/VHC SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SOIC-14 Product overview: MC74VHC132DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC132DR2 can be used for catalog matching and distributor lookup.
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC132DR2 | MC74VHC132DR2 | MC74VHC132DR2-ND | MC74VHC132DR2 | MC74VHC132DR2 | MC74VHC132DR2 |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 9.7 ns | 9.7 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |