Manufacturer: ON Semiconductor
Win Source Part Number: 808299-MC74VHC126DTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Part Number Series: 74VHC126
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 808299-MC74VHC126DTR2 | MC74VHC126DTR2-ND | MC74VHC126DTR2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC126DTR2 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |