BUFFER/DRIVER, QUAD, TSSOP-14; Logic Family / Base Number:74VHC125; Logic Device Type:Buffer, Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic IC Base RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R - Tape and Reel
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42Y0655 | MC74VHC125DTR2G |
| Product Name | Buffer/driver, Quad, Tssop-14; Logic Family / Base Number Onsemi | Others |