Manufacturer: ON Semiconductor
Win Source Part Number: 208022-MC74VHC125DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 208022-MC74VHC125DR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DR2G |
| Package Type | Surface Mount; SMD (SMT) |