onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DR2 MC74VHC125DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208021-MC74VHC125DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC125DGVR; MC74VHC125DT; MC74VHC125DR2; MC74VHC125DTG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208021-MC74VHC125DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC125DGVR; MC74VHC125DT; MC74VHC125DR2; MC74VHC125DTG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DR2 - 208021-MC74VHC125DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DR2
208021-MC74VHC125DR2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DR2 208021-MC74VHC125DR2
Manufacturer: ON Semiconductor Win Source Part Number: 208021-MC74VHC125DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC125DGVR; MC74VHC125DT; MC74VHC125DR2; MC74VHC125DTG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 208021-MC74VHC125DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC125DGVR; MC74VHC125DT; MC74VHC125DR2; MC74VHC125DTG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 208021-MC74VHC125DR2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DR2
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details