AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 766024-MC74VHC08MELG
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel SOEIAJ-14
AHC/VHC SERIES, QUAD 2-INPUT AND GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74VHC08MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08MELG can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC08MELG | 766024-MC74VHC08MELG | MC74VHC08MELG-ND | 705-MC74VHC08MELG | MC74VHC08MELG | MC74VHC08MELG | MC74VHC08MELG |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC08MELG | Gates and Inverters | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | AND; AND Gate | NOT; AND | AND |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | SOIC | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 | 2 |