onsemi Quad 5.5V TSSOP Logic IC MC74VHC08DTR2G

Description
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC08DTR2G - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-MC74VHC08DTR2G
Quad 5.5V TSSOP Logic IC 705-MC74VHC08DTR2G
Quad 2-Input AND Gate, CMOS, TSSOP-14, 5.5V Product overview: MC74VHC08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, CMOS, TSSOP-14, 5.5V Product overview: MC74VHC08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC08DTR2G - 007413-MC74VHC08DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC08DTR2G
007413-MC74VHC08DTR2G
Logic - Logic - Gates and Inverters - MC74VHC08DTR2G 007413-MC74VHC08DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 007413-MC74VHC08DTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 007413-MC74VHC08DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC74VHC08DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC08DTR2GOSCT-ND
Gates and Inverters MC74VHC08DTR2GOSCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHC08DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC08DTR2GOSDKR-ND
Gates and Inverters MC74VHC08DTR2GOSDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHC08DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC08DTR2GOSTR-ND
Gates and Inverters MC74VHC08DTR2GOSTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC08DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC08DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74VHC08DTR2G
Logic Gates MC74VHC08DTR2G
Logic Gates LOG CMOS GATE AND QUAD

Logic Gates LOG CMOS GATE AND QUAD

Buy Now Datasheet
Gates and Inverters - MC74VHC08DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC08DTR2G
Gates and Inverters MC74VHC08DTR2G
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHC08DTR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC08DTR2G
Gates and Inverters MC74VHC08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 50AC6066 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
50AC6066
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 50AC6066
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,logic Gate,quad 2-Input And,ahc/vhc-Cmos,tssop,14Pin,plastic Onsemi - 70K3163 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,quad 2-Input And,ahc/vhc-Cmos,tssop,14Pin,plastic Onsemi
70K3163
Ic,logic Gate,quad 2-Input And,ahc/vhc-Cmos,tssop,14Pin,plastic Onsemi 70K3163
IC,LOGIC GATE,QUAD 2-INPUT AND,AHC/VHC-CMOS,TSS OP,14PIN,PLASTIC

IC,LOGIC GATE,QUAD 2-INPUT AND,AHC/VHC-CMOS,TSSOP,14PIN,PLASTIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC08DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC08DTR2G
Logic - Gates and Inverters MC74VHC08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC08DTR2G 705-MC74VHC08DTR2G 007413-MC74VHC08DTR2G MC74VHC08DTR2GOSCT-ND MC74VHC08DTR2G MC74VHC08DTR2G MC74VHC08DTR2G MC74VHC08DTR2G 50AC6066 70K3163 MC74VHC08DTR2G
Product Name Quad 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74VHC08DTR2G Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Ic,logic Gate,quad 2-Input And,ahc/vhc-Cmos,tssop,14Pin,plastic Onsemi Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate AND; AND Gate AND; AND Gate NOT; AND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP-14-16 Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width) Other; TSSOP
Supply Voltage 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details