QUAD 2-INPUT AND GATE
IC AND 4-CIR 2-IN 14-TSSOP
QUAD 2-INPUT AND GATE
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74VHC08DTR2G-QDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 2V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 7.9 ns |