onsemi SOIC Logic IC MC74VHC08DR2

Description
IC GATE AND 4CH 2-INP 14-SOIC Product overview: MC74VHC08DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 4CH 2-INP 14-SOIC Product overview: MC74VHC08DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-MC74VHC08DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-MC74VHC08DR2
SOIC Logic IC 705-MC74VHC08DR2
IC GATE AND 4CH 2-INP 14-SOIC Product overview: MC74VHC08DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14-SOIC Product overview: MC74VHC08DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC08DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC08DR2 - 1219881-MC74VHC08DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC08DR2
1219881-MC74VHC08DR2
Logic - Logic - Gates and Inverters - MC74VHC08DR2 1219881-MC74VHC08DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219881-MC74VHC08DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74AHC08DBR; TC74VHC08FK; TC74VHC08FK(EL,K); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219881-MC74VHC08DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74AHC08DBR; TC74VHC08FK; TC74VHC08FK(EL,K);
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - MC74VHC08DR2 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74VHC08DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC08DR2
Gates and Inverters MC74VHC08DR2
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC08DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC08DR2
Gates and Inverters MC74VHC08DR2
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC08DR2 1219881-MC74VHC08DR2 MC74VHC08DR2 MC74VHC08DR2
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - MC74VHC08DR2 Gates and Inverters
Gate Type AND NOT AND AND; AND Gate
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Inputs 2 2
Propagation Delay 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details