The MC74VHC04DTR2G is a high-speed CMOS quad inverter designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2 V to 5.5 V and features a typical propagation delay of 3.8 ns at 5 V. The device is compatible with standard CMOS input levels and can interface between 3.3 V and 5.0 V systems due to its full 5.0 V CMOS level output swings. The inverter's internal structure includes three stages with a buffer output, enhancing noise immunity and providing stable output. It can tolerate input voltages up to 5.5 V, making it suitable for interfacing different voltage systems. The MC74VHC04DTR2G also includes power-down protection on inputs and has a low maximum supply current of 2 µA at 25°C. This product is available in a TSSOP-14 package and is RoHS compliant. It is also AEC-Q100 qualified, making it suitable for automotive applications. The device's latchup performance exceeds 100 mA, and it has an ESD withstand voltage greater than 2000 V, ensuring reliability in various applications.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Hex Inverter IC, 6-Gate, CMOS, TSSOP, 7.5ns Delay Product overview: MC74VHC04DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC04DTR2G can be used for catalog matching and distributor lookup.
INVERTER, HEX, 1 I/P, TSSOP-14; Logic Family / Base Number:74VHC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC04DTR2GOSCT-ND | 705-MC74VHC04DTR2G | 50AC6065 | MC74VHC04DTR2G | MC74VHC04DTR2G |
| Product Name | Gates and Inverters | TSSOP Logic IC | Inverter, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |