onsemi Logic - Logic - Gates and Inverters - MC74VHC04DTR2 MC74VHC04DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 754754-MC74VHC04DTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 74VHC04 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 754754-MC74VHC04DTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 74VHC04 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC04DTR2 - 754754-MC74VHC04DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC04DTR2
754754-MC74VHC04DTR2
Logic - Logic - Gates and Inverters - MC74VHC04DTR2 754754-MC74VHC04DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 754754-MC74VHC04DTR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 74VHC04 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 754754-MC74VHC04DTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC04
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 754754-MC74VHC04DTR2
Product Name Logic - Logic - Gates and Inverters - MC74VHC04DTR2
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9306302M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Sample and Hold Amplifiers; Sample and Hold
View Details
Audio Amplifier ICs - 2413455 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLT1011AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details