onsemi Gates and Inverters MC74VHC02DTR2G

Description
NOR Gate IC 4 Channel 14-TSSOP
Request a Quote
Description
NOR Gate IC 4 Channel 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHC02 is a quad 2-input NOR gate designed using high-speed CMOS technology, offering performance comparable to Bipolar Schottky TTL while maintaining low power consumption. It operates within a supply voltage range of 2.0 V to 5.5 V and features a typical propagation delay of 3.6 ns at 5.0 V. The device is compatible with standard CMOS input levels, while the MC74VHCT02A variant supports TTL levels, making it suitable for level shifting applications between 3.3 V and 5.0 V systems. This NOR gate provides high noise immunity with a noise margin of 28% VCC and includes power-down protection on inputs to prevent damage from voltage mismatches. The output structures are designed to protect against conditions when VCC is at 0 V, enhancing reliability in various applications. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The TSSOP-14 package allows for compact integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The MC74VHC02 is a quad 2-input NOR gate designed using high-speed CMOS technology, offering performance comparable to Bipolar Schottky TTL while maintaining low power consumption. It operates within a supply voltage range of 2.0 V to 5.5 V and features a typical propagation delay of 3.6 ns at 5.0 V. The device is compatible with standard CMOS input levels, while the MC74VHCT02A variant supports TTL levels, making it suitable for level shifting applications between 3.3 V and 5.0 V systems. This NOR gate provides high noise immunity with a noise margin of 28% VCC and includes power-down protection on inputs to prevent damage from voltage mismatches. The output structures are designed to protect against conditions when VCC is at 0 V, enhancing reliability in various applications. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The TSSOP-14 package allows for compact integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC02DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC02DTR2GOSDKR-ND
Gates and Inverters MC74VHC02DTR2GOSDKR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHC02DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC02DTR2GOSTR-ND
Gates and Inverters MC74VHC02DTR2GOSTR-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHC02DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC02DTR2GOSCT-ND
Gates and Inverters MC74VHC02DTR2GOSCT-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC02DTR2G - 136441-MC74VHC02DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC02DTR2G
136441-MC74VHC02DTR2G
Logic - Logic - Gates and Inverters - MC74VHC02DTR2G 136441-MC74VHC02DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 136441-MC74VHC02DTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 136441-MC74VHC02DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Logic Gates - 8063885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063885
Logic Gates 8063885
MC74VHC02DTR2G, LOG CMOS GATE NOR QUAD

MC74VHC02DTR2G, LOG CMOS GATE NOR QUAD

Supplier's Site
Logic Gates - 8063885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063885P
Logic Gates 8063885P
MC74VHC02DTR2G, LOG CMOS GATE NOR QUAD

MC74VHC02DTR2G, LOG CMOS GATE NOR QUAD

Supplier's Site
Logic Gates - 1455275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1455275
Logic Gates 1455275
MC74VHC02DTR2G, LOG CMOS GATE NOR QUAD

MC74VHC02DTR2G, LOG CMOS GATE NOR QUAD

Supplier's Site
 - MC74VHC02DTR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NOR Gate

Quad 2-Input NOR Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-MC74VHC02DTR2G
Quad 5.5V TSSOP Logic IC 705-MC74VHC02DTR2G
Quad 2-Input NOR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHC02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC02DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHC02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC02DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC02DTR2G
Logic Gates MC74VHC02DTR2G
Logic Gates 2-5.5V Quad 2-Input NOR

Logic Gates 2-5.5V Quad 2-Input NOR

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC02DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC02DTR2G
Logic - Gates and Inverters MC74VHC02DTR2G
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74VHC02DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC02DTR2G
Gates and Inverters MC74VHC02DTR2G
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC02DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC02DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC02DTR2G
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 30AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
30AC9862
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 30AC9862
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC02DTR2GOSDKR-ND 136441-MC74VHC02DTR2G 8063885 8063885P MC74VHC02DTR2G 705-MC74VHC02DTR2G MC74VHC02DTR2G MC74VHC02DTR2G MC74VHC02DTR2G MC74VHC02DTR2G 30AC9862
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC02DTR2G Logic Gates Logic Gates Quad 5.5V TSSOP Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
Gate Type NOR NOT; NOR; NOR Gate Nor NOR; NOR OR; NOR NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR NOR; NOR Gate
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 5.5 v 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 13 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details