Manufacturer: ON Semiconductor
Win Source Part Number: 074627-MC74VHC02DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quad 2-Input NOR Gate, SOIC-14 NB, 2500-REEL Product overview: MC74VHC02DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC02DR2G can be used for catalog matching and distributor lookup.
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Logic Gates 2-5.5V Quad 2-Input NOR
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHC02; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 074627-MC74VHC02DR2G | 705-MC74VHC02DR2G | MC74VHC02DR2G | MC74VHC02DR2GOSTR-ND | MC74VHC02DR2G | MC74VHC02DR2G | MC74VHC02DR2G | MC74VHC02DR2G | 45J1380 | MC74VHC02DR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC02DR2G | Quad SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate | ||
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 7.5 ns | 11.4 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |