NOR Gate IC 4 Channel 14-SOIC
NOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC02DR2-ND | MC74VHC02DR2 | MC74VHC02DR2 | MC74VHC02DR2 | MC74VHC02DR2 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |