onsemi Quad 5.5V TSSOP Logic IC MC74VHC00DTG

Description
Quad 2-Input NAND Gate, CMOS, 5.5V, TSSOP Product overview: MC74VHC00DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC00DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, CMOS, 5.5V, TSSOP Product overview: MC74VHC00DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC00DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-MC74VHC00DTG
Quad 5.5V TSSOP Logic IC 705-MC74VHC00DTG
Quad 2-Input NAND Gate, CMOS, 5.5V, TSSOP Product overview: MC74VHC00DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC00DTG can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, 5.5V, TSSOP Product overview: MC74VHC00DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC00DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 1868599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868599
Logic Gates 1868599
ON Semiconductor, MC74VHC00DTG

ON Semiconductor, MC74VHC00DTG

Supplier's Site
Logic Gates - 1867303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1867303
Logic Gates 1867303
ON Semiconductor, MC74VHC00DTG

ON Semiconductor, MC74VHC00DTG

Supplier's Site
Logic Gates - 1868599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868599P
Logic Gates 1868599P
ON Semiconductor, MC74VHC00DTG

ON Semiconductor, MC74VHC00DTG

Supplier's Site
 - MC74VHC00DTG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - MC74VHC00DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC00DTGOS-ND
Gates and Inverters MC74VHC00DTGOS-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC00DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC00DTG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC00DTG
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - MC74VHC00DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC00DTG
Logic - Gates and Inverters MC74VHC00DTG
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74VHC00DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC00DTG
Gates and Inverters MC74VHC00DTG
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 42K1115 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
42K1115
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 42K1115
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC00DTG 1868599 1868599P MC74VHC00DTG MC74VHC00DTGOS-ND MC74VHC00DTG MC74VHC00DTG MC74VHC00DTG 42K1115
Product Name Quad 5.5V TSSOP Logic IC Logic Gates Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NAND; NAND GATE AND; NAND; Nand AND; NAND; NAND AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5.5V 5.5 v 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 7.5 ns 14.5 ns 7.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers