onsemi Logic - Logic - Gates and Inverters - MC74VHC00DR2G MC74VHC00DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 110193-MC74VHC00DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 110193-MC74VHC00DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC00DR2G - 110193-MC74VHC00DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC00DR2G
110193-MC74VHC00DR2G
Logic - Logic - Gates and Inverters - MC74VHC00DR2G 110193-MC74VHC00DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 110193-MC74VHC00DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110193-MC74VHC00DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC74VHC00DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC00DR2GOSTR-ND
Gates and Inverters MC74VHC00DR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC00DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC00DR2GOSDKR-ND
Gates and Inverters MC74VHC00DR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC00DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC00DR2GOSCT-ND
Gates and Inverters MC74VHC00DR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Quad 5.5V SOIC Logic IC - 705-MC74VHC00DR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-MC74VHC00DR2G
Quad 5.5V SOIC Logic IC 705-MC74VHC00DR2G
Quad 2-Input NAND Gate IC, SOIC-14, CMOS, 5.5V Product overview: MC74VHC00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC00DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, SOIC-14, CMOS, 5.5V Product overview: MC74VHC00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC00DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74VHC00DR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Logic Gates - 8063876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063876
Logic Gates 8063876
MC74VHC00DR2G, LOG CMOS GATE NAND QUAD

MC74VHC00DR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 8063876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063876P
Logic Gates 8063876P
MC74VHC00DR2G, LOG CMOS GATE NAND QUAD

MC74VHC00DR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 1455274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1455274
Logic Gates 1455274
MC74VHC00DR2G, LOG CMOS GATE NAND QUAD

MC74VHC00DR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic - Gates and Inverters - MC74VHC00DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC00DR2G
Logic - Gates and Inverters MC74VHC00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74VHC00DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC00DR2G
Gates and Inverters MC74VHC00DR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 42Y0645 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
42Y0645
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 42Y0645
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC00DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC00DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74VHC00DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC00DR2G
Gates and Inverters MC74VHC00DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 110193-MC74VHC00DR2G MC74VHC00DR2GOSTR-ND 705-MC74VHC00DR2G MC74VHC00DR2G 8063876 8063876P MC74VHC00DR2G MC74VHC00DR2G 42Y0645 MC74VHC00DR2G MC74VHC00DR2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC00DR2G Gates and Inverters Quad 5.5V SOIC Logic IC Logic Gates Logic Gates Logic - Gates and Inverters Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND AND; NAND; Nand AND; NAND; NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 5.5 v 1.5V (Low), 0.5V (High) 2V ~ 5.5V 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 14.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS15AFK/B - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CLCC
View Details
3 suppliers
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details