The MC74LVXU04 is a high-speed CMOS unbuffered hex inverter designed for low power dissipation and high performance. It operates with a supply voltage range of 2.0 V to 3.6 V and can tolerate input voltages up to 7.0 V, making it suitable for interfacing between 5.0 V and 3.0 V systems. The typical propagation delay is 4.1 ns at 3.3 V, with a maximum supply current of 2 µA at 25°C, ensuring efficient operation. The device features power-down protection on inputs and is compatible with other standard logic families. It is available in both SOIC-14 and TSSOP-14 packages, and is Pb-free and RoHS compliant. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of applications.
IC INVERTER 6CH 6-INP SOEIAJ-14
Inverter IC 6 Channel SOEIAJ-14
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74LVXU04MG | MC74LVXU04MG |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Supply Voltage | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Operating Current | 0.0020 mA | 4 mA |
| Low Level Output Current (Sink) | 4 mA |