onsemi Gates and Inverters MC74LVXU04M

Description
Inverter IC 6 Channel SOEIAJ-14
Datasheet
Description
Inverter IC 6 Channel SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74LVXU04M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74LVXU04M
Gates and Inverters MC74LVXU04M
Inverter IC 6 Channel SOEIAJ-14

Inverter IC 6 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Gates and Inverters - MC74LVXU04M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74LVXU04M
Logic - Gates and Inverters MC74LVXU04M
IC INVERTER 6CH 6-INP SOEIAJ-14

IC INVERTER 6CH 6-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number MC74LVXU04M MC74LVXU04M
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT
Supply Voltage 3.6V; 2V ~ 3.6V 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High)
Inputs 1
Operating Current 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers