onsemi Logic - Logic - Gates and Inverters - MC74LVXU04DTR2G MC74LVXU04DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 765948-MC74LVXU04DTR 2G Series: 74LVXU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVXU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74LVU04ADBLE; SN74LVU04ADGVRG4; SN74LVU04ADBRE4; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 765948-MC74LVXU04DTR 2G Series: 74LVXU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVXU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74LVU04ADBLE; SN74LVU04ADGVRG4; SN74LVU04ADBRE4; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74LVXU04DTR2G - 765948-MC74LVXU04DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74LVXU04DTR2G
765948-MC74LVXU04DTR2G
Logic - Logic - Gates and Inverters - MC74LVXU04DTR2G 765948-MC74LVXU04DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 765948-MC74LVXU04DTR 2G Series: 74LVXU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF Logic Level - Low: 0.5 V ~ 0.8 V Logic Level - High: 1.5 V ~ 2.4 V Family Name: MC74LVXU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74LVU04ADBLE; SN74LVU04ADGVRG4; SN74LVU04ADBRE4; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 765948-MC74LVXU04DTR2G
Series: 74LVXU
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Logic Level - Low: 0.5 V ~ 0.8 V
Logic Level - High: 1.5 V ~ 2.4 V
Family Name: MC74LVXU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74LVU04ADBLE; SN74LVU04ADGVRG4; SN74LVU04ADBRE4;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765948-MC74LVXU04DTR2G
Product Name Logic - Logic - Gates and Inverters - MC74LVXU04DTR2G
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Quad 2.17GHz 3V Rf Amplifier - 860-BGA748L16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details