IC INV 6-CIR 1-IN 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INV 6-CIR 1-IN 14-SOIC
6-Gate CMOS Hex Inverter, SOIC-14, 2V-3.6V, 9.7ns Product overview: MC74LVXU04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74LVXU04DR2G can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LVXU04; Logic IC Family:74LVXU; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74LVXU04DR2GCT-ND | 705-MC74LVXU04DR2G | 26K4274 | MC74LVXU04DR2G | MC74LVXU04DR2G |
| Product Name | Gates and Inverters | 2V 3.6V SOIC Logic IC | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 9.7 ns | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |