IC SWITCH SPDT X 3 25OHM 16TSSOP
3 Circuit IC Switch 2:1 25Ohm 16-TSSOP
Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 25Ohm 16-TSSOP
ANALOGUE MUX/DEMUX, 2:1, -55 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-MC74LVXT8053DTRGCT-ND | 747-MC74LVXT8053DTRG | MC74LVXT8053DTRG | 42K0990 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |
| Ron | 25 ohms | 25 ohms | 40 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | |
| VCT | -60 dB |