1 Circuit IC Switch 8:1 25Ohm 16-TSSOP
1 Circuit IC Switch 8:1 25Ohm 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 883767-MC74LVXT8051D
Operating Temperature Range: -55°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVXT8051
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74LVXT8051DTRGOSCT
Analog Multiplexer/Demultip
IC MUX/DEMUX 8X1 16TSSOP
ANALOGUE MUX/DEMUX, 8:1, -55 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
1 Circuit IC Switch 8:1 25Ohm 16-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT8051DTRGOSCT-ND | 883767-MC74LVXT8051DTRG | 747-MC74LVXT8051DTRG | MC74LVXT8051DTRG | 42K0989 | MC74LVXT8051DTRG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DTRG | TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Ron | 25 ohms | 8 ohms | 40 ohms | 25 ohms | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| VCT | -60 dB |