onsemi 80MHz 2V 6V SOIC Analog Switch and Multiplexer IC MC74LVXT8051DR2G

Description
80MHz Analog Mux/Demux, SOIC 16, 2V-6V, 8:1 Product overview: MC74LVXT8051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8051DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80MHz Analog Mux/Demux, SOIC 16, 2V-6V, 8:1 Product overview: MC74LVXT8051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8051DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 2V 6V SOIC Analog Switch and Multiplexer IC
747-MC74LVXT8051DR2G
80MHz 2V 6V SOIC Analog Switch and Multiplexer IC 747-MC74LVXT8051DR2G
80MHz Analog Mux/Demux, SOIC 16, 2V-6V, 8:1 Product overview: MC74LVXT8051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8051DR2G can be used for catalog matching and distributor lookup.

80MHz Analog Mux/Demux, SOIC 16, 2V-6V, 8:1 Product overview: MC74LVXT8051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8051DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2G - 116426-MC74LVXT8051DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2G
116426-MC74LVXT8051DR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2G 116426-MC74LVXT8051DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 116426-MC74LVXT8051D R2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Max On Resistance: 25 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 116426-MC74LVXT8051DR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74LVXT8051DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74LVXT8051DR2GCT-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74LVXT8051DR2GCT-ND
IC MUX 8:1 25OHM 16SOIC

IC MUX 8:1 25OHM 16SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74LVXT8051DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74LVXT8051DR2GDKR-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74LVXT8051DR2GDKR-ND
IC MUX 8:1 25OHM 16SOIC

IC MUX 8:1 25OHM 16SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74LVXT8051DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74LVXT8051DR2GTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74LVXT8051DR2GTR-ND
1 Circuit IC Switch 8:1 25Ohm 16-SOIC

1 Circuit IC Switch 8:1 25Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74LVXT8051DR2G
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74LVXT8051DR2G
Analog Switches, Multiplexers, Demultiplexers MC74LVXT8051DR2G
1 Circuit IC Switch 8:1 25Ohm 16-SOIC

1 Circuit IC Switch 8:1 25Ohm 16-SOIC

Buy Now Datasheet
Analogue Mux/demux, 8 Onsemi - 26K4271 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
26K4271
Analogue Mux/demux, 8 Onsemi 26K4271
ANALOGUE MUX/DEMUX, 8:1, -55 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC74LVXT8051DR2G 116426-MC74LVXT8051DR2G 488-MC74LVXT8051DR2GCT-ND MC74LVXT8051DR2G MC74LVXT8051DR2G 26K4271
Product Name 80MHz 2V 6V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74LVXT8051DR2G Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Min Operating Current 0.0400 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1897126 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852PW-Q100,11 - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers