1 Circuit IC Switch 8:1 25Ohm 16-SOIC
80MHz Analog Mux/Demux IC, SOIC 16-Lead Product overview: MC74LVXT8051DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT8051DG can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 25Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT8051DG-ND | 747-MC74LVXT8051DG | MC74LVXT8051DG | MC74LVXT8051DG | 26K4270 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 80MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2.5 to 6 volts | ||
| Ron | 25 ohms | 25 ohms | 8 ohms | 40 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| VCT | -60 dB |