4 Circuit IC Switch 1:1 20Ohm SOEIAJ-14
IC MUX/DEMUX QUAD 1X1 14SOEIAJ
4 Circuit IC Switch 1:1 20Ohm SOEIAJ-14
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4066MG-ND | MC74LVXT4066MG | MC74LVXT4066MG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2 to 5.5 volts | ||
| Ron | 20 ohms | 10 ohms | 20 ohms |