4 Circuit IC Switch 1:1 20Ohm 14-TSSOP
4 Circuit IC Switch 1:1 20Ohm 14-TSSOP
4 Circuit IC Switch 1:1 20Ohm 14-TSSOP
4-Ch Analog Mux/Demux, SPST, 2V-5.5V, 30R, TSSOP Product overview: MC74LVXT4066DTRG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4066DTRG
4 Circuit IC Switch 1:1 20Ohm 14-TSSOP
IC MUX/DEMUX QUAD 1X1 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4066DTRGOSCT-ND | 747-MC74LVXT4066DTRG | MC74LVXT4066DTRG | MC74LVXT4066DTRG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 2V 5.5V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 3 volts | ||
| Ron | 20 ohms | 20 ohms | 10 ohms | |
| Bandwidth | 160 MHz | 160 MHz | 160 MHz |