4 Circuit IC Switch 1:1 20Ohm 14-SOIC
4 Circuit IC Switch 1:1 20Ohm 14-SOIC
4 Circuit IC Switch 1:1 20Ohm 14-SOIC
Quad Analog Mux/Demux, 160MHz, SOIC-14 Product overview: MC74LVXT4066DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4066DR2G
IC MUX/DEMUX QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 20Ohm 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4066DR2GOSTR-ND | 747-MC74LVXT4066DR2G | MC74LVXT4066DR2G | MC74LVXT4066DR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad 160MHz SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 20 ohms | 10 ohms | 20 ohms | |
| Bandwidth | 160 MHz | 150 MHz | 160 MHz | 160 MHz |