3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ
3 Circuit IC Switch 2:1 26Ohm 16-SOEIAJ
IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4053MELG-ND | MC74LVXT4053MELG | MC74LVXT4053MELG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 2.5 to 6 volts | ||
| Ron | 26 ohms | 26 ohms | 10 ohms |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz |