3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
80MHz Analog Mux/Demux, 3-Ch, 1.25-3V, TSSOP, SMT Product overview: MC74LVXT4053DTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74LVXT4053DTG can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:86ohm; Supply Voltage Range:2.5V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74LVXT4053DTG-ND | 747-MC74LVXT4053DTG | MC74LVXT4053DTG | MC74LVXT4053DTG | 42K0984 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 80MHz 3V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Ron | 26 ohms | 26 ohms | 10 ohms | 86 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |